The A 1M 6-Y48040 is a 48-pitch worm gear with 40 teeth, designed to mesh with compatible right-hand worms at a 90-degree angle. It has a pitch diameter of 0.833 inch, an outside diameter of 0.875 inch, a face width of 7/16 inch, a bore diameter of 3/16 inch, a hub length of 1/4 inch, and a hub projection of 1/2 inch. The gear is made of acetal and features a hex bore with an across-flats dimension of 0.19 inch. It is part of a discontinued series.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 6-Y48040 |
| Product Name | 20:1 Gear Ratio, 40 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 40 |
| Pressure Angle | 20° |