The A 1M 6-N32030 is a 32-pitch worm gear with 30 teeth, made of mineral-filled nylon, designed to mesh with 32-pitch worms at a 90-degree angle. It has a pitch diameter of 0.938 inch, an outside diameter of 1.000 inch, a bore diameter of 0.187 inch, a face width of 0.312 inch, and a hub projection of 0.187 inch. The gear features a 3/16 inch hub diameter and a 5/16 inch hub length. The part is compatible with standard steel or brass worms and operates with a 14.5° pressure angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 6-N32030 |
| Product Name | 30:1 Gear Ratio, 30 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Pressure Angle | 14.5° |