A 1M 4MYZ30B is a straight miter gear with a module of 3, 48 teeth, and a pitch diameter of 52.3 mm. It has a bore diameter of 13.8 mm, face width of 29.2 mm, and overall length of 28.8 mm. The gear projects 13.2 mm from the hub and has a hub diameter of 43 mm and hub length of 25.8 mm. It is designed for 20° pressure angle and made from acetal.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 4MYZ30B |
| Product Name | 16 Teeth, 3Mod/Commercial, Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |