The A 1M 4MYH10 is a 20-tooth miter gear designed for commercial applications, featuring a module of 1. This gear operates with a 20° pressure angle and is constructed from acetal material, which offers good wear resistance and low friction properties. The gear is suitable for applications requiring a 1:1 gear ratio, allowing it to effectively transmit rotational motion at a 90° angle. Its design ensures compatibility with other straight-tooth miter gears of the same specifications. This product is ideal for engineers looking for reliable and efficient gear solutions in their projects.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 4MYH10 |
| Product Name | 20 Teeth, 1Mod/Commercial, Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |