Molded miter gear set with 15 teeth and 48 pitch, 20° pressure angle, made of nylon, with a pitch diameter of 0.313 in, outside diameter of 0.350 in, bore of 7/32 in, hub length of 1/4 in, and hub diameter of 5/16 in.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 4-Y48015 |
| Product Name | 15 Teeth, 48DP / Commercial Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 15 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |