Stock Drive Products & Sterling Instrument - SDP/SI 32 Teeth, 16DP / Commercial Miter Gear A 1M 4-Y16032

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1M 4-Y16032 is a commercial miter gear featuring 32 teeth and a 16 diametral pitch (DP). It is designed with a 20° pressure angle, which is standard for miter gears, allowing for efficient power transmission at a 90° angle. The gear is available in various materials, including nylon and acetal, providing options for different application requirements. This product is sold as a set, ensuring compatibility with other miter gears in the series. The dimensions and specifications make it suitable for applications requiring precise rotational motion transfer.

Datasheet Summary
Powered by GS/AI

The A 1M 4-Y16032 is a commercial miter gear featuring 32 teeth and a 16 diametral pitch (DP). It is designed with a 20° pressure angle, which is standard for miter gears, allowing for efficient power transmission at a 90° angle. The gear is available in various materials, including nylon and acetal, providing options for different application requirements. This product is sold as a set, ensuring compatibility with other miter gears in the series. The dimensions and specifications make it suitable for applications requiring precise rotational motion transfer.

Suppliers

Company
Product
Description
Supplier Links
32 Teeth, 16DP / Commercial Miter Gear - A 1M 4-Y16032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 Teeth, 16DP / Commercial Miter Gear
A 1M 4-Y16032
32 Teeth, 16DP / Commercial Miter Gear A 1M 4-Y16032
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 4-Y16032
Product Name 32 Teeth, 16DP / Commercial Miter Gear
Gear Type Rack
Number of Teeth 32
Design English
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
48 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.75, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 0.4, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details