The A 1M 3-Y48012A is a 48-pitch bevel gear with 12 teeth, made from acetal, featuring a bore diameter of 9/32 inch, a hub length of 5/16 inch, and no recess at the tooth side of the bore. It is designed to mesh with a 60-tooth gear to achieve a 1:5 gear ratio, with a pitch diameter of 0.250 inch and an outside diameter of 0.310 inch. The gear has a 20° pressure angle and is intended for use in inch-based mechanical systems.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 3-Y48012A |
| Product Name | 48 DP, 12 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear |
| Gear Type | Rack |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |