A 1M 3-Y32048 is a 32-pitch, 48-tooth bevel gear with a 1:3 ratio and 20° pressure angle, made of acetal, featuring a 0.250-inch bore, 1.500-inch pitch diameter, and 1.512-inch outside diameter. The hub length is 0.250 inch, and the hub diameter is 0.656 inch. The gear has a 0.252-inch overall thickness with a full-diameter hub and no recesses at the tooth side of the bore.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 3-Y32048 |
| Product Name | 32 DP, 48 Teeth, 1:3 Ratio, 20° Pressure Angle, Commercial Bevel Gear |
| Gear Type | Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |