A 1M 3-Y32016A is a 32-pitch bevel gear with 16 teeth, made of acetal, with a pitch diameter of 0.500 inch, outside diameter of 0.587 inch, bore diameter of 0.188 inch, hub length of 1-1/4 inch, and hub projection of 7/32 inch. The gear has a 20° pressure angle and no recess at the tooth side of the bore.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 3-Y32016A |
| Product Name | 32 DP, 16 Teeth, 1:4 Ratio, 20° Pressure Angle, Commercial Bevel Gear |
| Gear Type | Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |