Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 48 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear A 1M 3-Y24048

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote Datasheet
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 DP, 48 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear - A 1M 3-Y24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 48 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear
A 1M 3-Y24048
24 DP, 48 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear A 1M 3-Y24048
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1M 3-Y24048
Product Name 24 DP, 48 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear
Gear Type Rack
Number of Teeth 48
Design English
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 0.75, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Module 0.8, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
32 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details