A 1M 3-Y24036 is a 24 pitch, 36-tooth bevel gear made of nylon, with a 1:2 gear ratio, 20° pressure angle, and a 1.500 inch pitch diameter. The gear has a 0.250 inch bore, 0.312 inch hub length, and no recess at the tooth side of the bore. The outside diameter is 1.530 inches, and the hub diameter is 7/8 inch.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1M 3-Y24036 |
| Product Name | 24 DP, 36 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear |
| Gear Type | Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |