A 1D 4MYZ30020 is a metric straight miter gear with a module of 3, 16 teeth, and a 20° pressure angle, designed to transmit rotational motion at a 90° angle. It has a pitch diameter of 52.3 mm, bore diameter of 14 mm, face width of 14 mm, and hub diameter of 30 mm. The hub projection length is 13 mm, and the overall length is 29.3 mm. The gear is made of die-cast zinc.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1D 4MYZ30020 |
| Product Name | 16 Teeth, 3Mod/Commercial, Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |