A 1D 4MYZ20020 is a straight miter gear with a module of 2, 16 teeth, and a 20° pressure angle, designed for transmitting rotational motion at a 90° angle. It has a pitch diameter of 34.6 mm, bore diameter of 10 mm, face width of 9.6 mm, hub diameter of 23 mm, hub projection of 10 mm, and overall length of 30 mm. The gear is made of die cast zinc.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1D 4MYZ20020 |
| Product Name | 16 Teeth, 2Mod/Commercial, Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 16 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |