Stock Drive Products & Sterling Instrument - SDP/SI 32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm A 1C55-55N32

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1C55-55N32 is a steel worm with a 0.2500-inch shaft bore, 0.500-inch face width, 0.6875-inch length, 0.340-inch pitch diameter, and a 3/16-inch hub projection. It is hardened and polished, with a 14.5° pressure angle, single right-hand thread, and 32-pitch. The worm is designed to mesh with 32-pitch bronze worm gears.

Datasheet Summary
Powered by GS/AI

The A 1C55-55N32 is a steel worm with a 0.2500-inch shaft bore, 0.500-inch face width, 0.6875-inch length, 0.340-inch pitch diameter, and a 3/16-inch hub projection. It is hardened and polished, with a 14.5° pressure angle, single right-hand thread, and 32-pitch. The worm is designed to mesh with 32-pitch bronze worm gears.

Suppliers

Company
Product
Description
Supplier Links
32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm - A 1C55-55N32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm
A 1C55-55N32
32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm A 1C55-55N32
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C55-55N32
Product Name 32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm
Gear Type Worm; Rack
Direction Right
Pressure Angle 14.5°
Material Steel; Carbon Steel/Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 66 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design Metric
View Details
Module 0.75, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
32 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
32DP / 4 Lead / 0.438P.D, 15.95° Right Hand Worm - A 1Q55-Z32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 25°
View Details