A 1C44MYKW25020A is a straight miter gear with 20 teeth and a module of 2.5, made of steel, featuring a keyway and two set screws spaced 120° apart. The bore is ground and sized at 20 mm with a tolerance of +0.021/0 mm. The gear has a face width of 18 mm, an overall length of 32 mm, and a hub projection of 9.5 mm. Tooth surfaces are induction hardened to HRC 47…53. It is designed for 20° pressure angle metric gearing and is sold individually.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C44MYKW25020A |
| Product Name | 20 Teeth, 2.5 Module, ISO 8 / Steel Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |