Straight miter gear with 30 teeth and a module of 3, made of steel, featuring a ground bore and tooth surfaces induction hardened to HRC 47-53. The gear has a pitch diameter of 94.24 mm, a bore diameter of 30 mm with a tolerance of +0.018/0 mm, a face width of 22 mm, and a hub length of 40 mm. It is supplied without a keyway and includes two set screws spaced 120° apart. The pressure angle is 20°, and the gear complies with ISO Class 8 standards.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C44MYK30030 |
| Product Name | 30 Teeth, 3 Module, ISO 8 / Steel Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |