A 1C33MYK15018H is a metric bevel gear with a 1.5 module, 18 teeth, and a 1:2 ratio, designed for power transfer between intersecting shafts. It features an AISI 1045 steel body with tooth surfaces induction hardened to HRC 48-53 and a black oxide finish, excluding the bore and tooth surfaces. The gear has an H8 bore tolerance of 10 mm (+0.022/0), a face width of 10 mm, and a hub length of 22 mm with two M4 set screws spaced 120° apart. The pitch diameter is 27 mm and the outer diameter is 29.68 mm. It is part of a series of bevel gears with 20° pressure angle.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C33MYK15018H |
| Product Name | 1:2 Ratio / 1.5 MOD Bevel Gear Set With Mating Pinion ->A 1C33MYK15036H (Sold Separate ) |
| Gear Type | Rack |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Pinion (Steel) |