Module 2, 72 Teeth, 20° Pressure Angle, Steel Gear
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gears |
Product Number | A 1C11MYK20072A |
Product Name | Metal Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 72 |
Design | Metric |
Pressure Angle | 20° |
Material | Steel |