A left-hand steel worm with a 16 mm pitch diameter, 1 thread, and a lead angle of 3° 35′, designed to mesh with metric worm gears. It has a shaft diameter of 8 mm with an H8 fit, and an overall length of 25 mm. The worm features a keyway for secure mounting and is intended for use with acetal worm gears having a brass insert.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 5MYK10LA |
| Product Name | 1 Mod / 1 Thread / 16mm (PD), 3.58° / Left Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Left |
| Pressure Angle | 20° |
| Material | Steel / Commercial |