A right-hand steel worm with a module of 0.8, single thread, 12 mm pitch diameter, and a lead angle of 3° 49'. It has a 20° pressure angle and is designed to mesh with aluminum bronze worm gears of matching module and handedness.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 5MYH08RC |
| Product Name | 0.8 Mod / 1 Thread / 12mm (PD), 3.81° / Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 20° |
| Gear Center | Shaft |