Stock Drive Products & Sterling Instrument - SDP/SI 0.5 Mod / 1 Thread / 9mm (PD), 3.18° / Right Hand Worm A 1C 5MYH05RC

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1C 5MYH05RC is a right-hand worm with a 0.5 module and a single thread design. It features a pressure angle of 20 degrees and is constructed from steel, ensuring durability and strength. The product has a lead of 1.571 and a lead angle of 3° 11'. The worm is compatible with worm gears made from aluminum bronze, which can be selected based on specific project requirements. This component is suitable for applications requiring precise motion control and is designed to meet ISO Class 8 specifications. The dimensions and thread data provided in the datasheet indicate its suitability for various mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The A 1C 5MYH05RC is a right-hand worm with a 0.5 module and a single thread design. It features a pressure angle of 20 degrees and is constructed from steel, ensuring durability and strength. The product has a lead of 1.571 and a lead angle of 3° 11'. The worm is compatible with worm gears made from aluminum bronze, which can be selected based on specific project requirements. This component is suitable for applications requiring precise motion control and is designed to meet ISO Class 8 specifications. The dimensions and thread data provided in the datasheet indicate its suitability for various mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.5 Mod / 1 Thread / 9mm (PD), 3.18° / Right Hand Worm - A 1C 5MYH05RC - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.5 Mod / 1 Thread / 9mm (PD), 3.18° / Right Hand Worm
A 1C 5MYH05RC
0.5 Mod / 1 Thread / 9mm (PD), 3.18° / Right Hand Worm A 1C 5MYH05RC
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C 5MYH05RC
Product Name 0.5 Mod / 1 Thread / 9mm (PD), 3.18° / Right Hand Worm
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
Gear Center Shaft
Unlock Full Specs
to access all available technical data

Similar Products

32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm - A 1C55-5N32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 14.5°
View Details
48 D.P., 9 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
24 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
72:1 Gear Ratio, 72 Teeth, Worm Gear - A 1B 6-N48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details