The A 1C 5-Z48 is a steel worm with a 48 pitch, quadruple thread, and a 0.333-inch pitch diameter, designed to mesh with 48-pitch bronze worm gears. It has a lead of 0.2618 inch and a lead angle of 14° 2′, with a right-hand helix. The worm is soft, with a bore tolerance of +0.0008/−0.0000 inch. The contact surface is unhardened and unpolished, distinguishing it from hardened or ground variants in the series. It is intended for use in 90-degree perpendicular shaft arrangements with compatible bronze worm gears.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 5-Z48 |
| Product Name | 48DP / 4 Lead / 0.333P.D, 14.03° Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 25° |
| Material | Steel; Carbon Steel/Commercial |