A 1C 4MYK30030 is a straight miter gear with 30 teeth and a module of 3, made of steel, designed to transmit rotational motion at a 90° angle. It has a 30 mm bore with a tolerance of +0.018/0 mm, a face width of 22 mm, a hub length of 44.65 mm, and a hub diameter of 66 mm. Tooth surfaces are induction hardened to HRC 47…53 and the bore is ground. It is sold as a single unit and includes no keyway or set screws.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 4MYK30030 |
| Product Name | 30 Teeth, 3 Module, ISO 8 / Steel Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |