A 1C 4MYK30020 is a straight-tooth miter gear with 30 teeth and a module of 3, made of steel, with a 20° pressure angle. It has a bore diameter of 16 mm with a tolerance of +0.015/0 mm, a face width of 13.6 mm, an overall length of 39.06 mm, and a hub length of 23 mm. Tooth surfaces are induction hardened to HRC 47-53 and the bore is ground. The gear is sold individually with or without a keyway, and features a keyway profile compatible with standard metric keyways.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 4MYK30020 |
| Product Name | 20 Teeth, 3 Module, ISO 8 / Steel Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |