Stock Drive Products & Sterling Instrument - SDP/SI 30 Teeth, 1 Module, ISO 8 / Steel Miter Gear A 1C 4MYK10030A

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 30 Teeth, 1 Module, ISO 8 Steel Miter Gear, part number A 1C 4MYK10030A, is designed for applications requiring a 1:1 gear ratio and is suitable for transmitting motion at a 90¬8 angle. This gear features a straight tooth design, which allows it to mate with other straight-tooth gears of the same specifications. It is manufactured from steel, ensuring durability and strength in various mechanical applications. The gear has a pressure angle of 20¬8 and is sold individually. Bore tolerances for this gear are specified for various diameters, ensuring compatibility with different shaft sizes. This product is ideal for engineers seeking reliable miter gears for precision motion transfer in their projects.

Datasheet Summary
Powered by GS/AI

The 30 Teeth, 1 Module, ISO 8 Steel Miter Gear, part number A 1C 4MYK10030A, is designed for applications requiring a 1:1 gear ratio and is suitable for transmitting motion at a 90¬8 angle. This gear features a straight tooth design, which allows it to mate with other straight-tooth gears of the same specifications. It is manufactured from steel, ensuring durability and strength in various mechanical applications. The gear has a pressure angle of 20¬8 and is sold individually. Bore tolerances for this gear are specified for various diameters, ensuring compatibility with different shaft sizes. This product is ideal for engineers seeking reliable miter gears for precision motion transfer in their projects.

Suppliers

Company
Product
Description
Supplier Links
30 Teeth, 1 Module, ISO 8 / Steel Miter Gear - A 1C 4MYK10030A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30 Teeth, 1 Module, ISO 8 / Steel Miter Gear
A 1C 4MYK10030A
30 Teeth, 1 Module, ISO 8 / Steel Miter Gear A 1C 4MYK10030A
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C 4MYK10030A
Product Name 30 Teeth, 1 Module, ISO 8 / Steel Miter Gear
Gear Type Rack
Number of Teeth 30
Design Metric
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Module 2, 36 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK20036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
1:3 Ratio / 2.5 MOD Bevel Gear Set With Mating Pinion ->A 1M33MYZ2530 (Sold Separate ) - A 1M33MYZ2510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
24 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details