A 1C 4MYK10020A is a straight-tooth miter gear made of steel, with a module of 1, 20 teeth, a pitch diameter of 21.41 mm, a bore diameter of 6 mm with H7 tolerance, a face width of 7.53 mm, a hub diameter of 14.53 mm, a hub length of 9 mm, and an overall length of 21 mm. It includes two M4 set screws spaced at 120°. The gear is sold individually and is designed for 90° shaft intersection. The bore tolerance is specified as H7 for 6 mm bores, consistent with the series data.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 4MYK10020A |
| Product Name | 20 Teeth, 1 Module, ISO 8 / Steel Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |