A 1C 4MYK05025S is a steel straight-tooth miter gear with 0.5 module, 25 teeth, and a 12.5 mm pitch diameter. It has a 3.0 mm bore with H8 tolerance, a 4.7 mm face width, and an 11 mm hub length. The gear includes an M3 set screw and is sold as a single unit. The gear is machined for 20° pressure angle and 45° face angle, consistent with metric miter gear specifications for brass and steel variants in this series.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 4MYK05025S |
| Product Name | 25 Teeth, 0.5 Module, ISO 8 / Steel Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |