Steel miter gears with 24 teeth and 24 pitch feature a 1.000-inch pitch diameter, 0.2500-inch face width, 9/32-inch hub diameter, 1/4-inch hub projection, and 0.906-inch maximum diameter. The bore diameter is 0.200 inch and the keyway width is 0.200 inch. These gears operate with a 20° pressure angle and are designed for 90° shaft interaction.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 4-Y24024 |
| Product Name | 24 Teeth, 24DP / Commercial Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 24 |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |