A 1C 3MYK30036H is a metric bevel gear with a 3 modules, 36 teeth, and a 1:2 gear ratio, designed for power transmission between intersecting shafts. It is made from AISI 1045 steel with tooth surfaces induction hardened to HRC 48â€"53 and finished in black oxide except for the ground bore and tooth surfaces. The gear has a bore diameter of 108 mm with H8 tolerance (+0.027/0 mm), a face width of 25 mm, a hub diameter of 36.06 mm, a hub projection of 19 mm, and a keyway compatible with an M6 key. Two set screws spaced 120° apart are included for shaft mounting, each sized for a 9.5 mm keyway length. The gear is part of a series featuring 20° pressure angle and metric module ratings from 1.5 to 3.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 3MYK30036H |
| Product Name | 1:2 Ratio / 3 MOD Bevel Gear Set With Mating Gear ->A 1C 3MYK300182 (Sold Separate ) |
| Gear Type | Rack |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Gear (Steel) |