A 1C 3-Y48018 is a 48-diametral pitch bevel gear with 18 teeth and a 1:2 ratio, made of steel, featuring a 20° pressure angle. It has a pitch diameter of 0.375 inch, an outside diameter of 0.422 inch, a bore diameter of 0.1250 inch, a hub length of 0.328 inch, and a hub diameter of 13/64 inch. The gear is designed for use with matching 36-tooth gear to form a 1:2 speed reduction pair.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 3-Y48018 |
| Product Name | 48 DP, 18 Teeth, 1:2 Ratio, 20° Pressure Angle, Commercial Bevel Gear |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Pinion (Steel) |