Stock Drive Products & Sterling Instrument - SDP/SI 30:1 Gear Ratio, 30 Teeth Worm Gear A 1B66MYK10R030

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B66MYK10R030 is a right-hand aluminum bronze worm gear with 30 teeth, a 30 mm pitch diameter, a 10 mm bore with H8 tolerance, and a keyway with dimensions 3 mm width and 1.4 mm depth. It has a hub length of 22 mm and a 20° pressure angle. The part is designed for metric worm gear pairs and is specified with a M5x0.8 set screw.

Datasheet Summary
Powered by GS/AI

A 1B66MYK10R030 is a right-hand aluminum bronze worm gear with 30 teeth, a 30 mm pitch diameter, a 10 mm bore with H8 tolerance, and a keyway with dimensions 3 mm width and 1.4 mm depth. It has a hub length of 22 mm and a 20° pressure angle. The part is designed for metric worm gear pairs and is specified with a M5x0.8 set screw.

Suppliers

Company
Product
Description
Supplier Links
30:1 Gear Ratio, 30 Teeth Worm Gear - A 1B66MYK10R030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30:1 Gear Ratio, 30 Teeth Worm Gear
A 1B66MYK10R030
30:1 Gear Ratio, 30 Teeth Worm Gear A 1B66MYK10R030
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B66MYK10R030
Product Name 30:1 Gear Ratio, 30 Teeth Worm Gear
Gear Type Rack
Number of Teeth 30
Pressure Angle 20°
Material Bronze; ISO 8 / Alum. Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details