A 1B14-06 is a brass pawl with a thickness of 1/8 inch, designed for use with ratchet mechanisms in inch-pitch applications. It is made from C360 brass and is intended for engagement with ratchets of 48, 32, or 24 pitch. The part has a face width of 3/16 inch and a bore depth of 0.055 inch, with a specified tolerance of ±0.005 inch. Its dimensions are consistent with the standard pawl geometry for the A 1B14 series, including the 5/32 inch radius and 11/32 inch radius features. The part pairs with matching ratchet wheels to transmit torque in back-driven systems.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ratchets and Pawls |
| Product Number | A 1B14-06 |
| Product Name | 3/16" Thick, Brass pawl |
| Material | Brass |