A 1B 6MYH08R050 is a right-hand worm gear made of aluminum bronze with 50 teeth, a pitch diameter of 40 mm, an outside diameter of 41.6 mm, a face width of 8 mm, and a bore diameter tolerance of +0.015/0 mm. It is designed for use with a module 0.8 steel worm, matching a 20° pressure angle and single-threaded lead. The gear has a bore size of 12 mm with an H7 fit.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6MYH08R050 |
| Product Name | 50:1 Gear Ratio, 50 Teeth Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 50 |
| Pressure Angle | 20° |