Stock Drive Products & Sterling Instrument - SDP/SI 18:1 Gear Ratio, 36 Teeth, Worm Gear A 1B 6-Y48036

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 6-Y48036 is a bronze worm gear with 36 teeth, a pitch diameter of 0.750 inch, a bore diameter of 0.333 inch, a hub projection of 0.3125 inch, and a hub length of 0.250 inch. It is designed to mesh with a 48-pitch, right-hand steel worm having a lead of 0.1309 inch and a lead angle of 7° 7'. The bore tolerance is +0.0010/-0.0000 inch.

Datasheet Summary
Powered by GS/AI

A 1B 6-Y48036 is a bronze worm gear with 36 teeth, a pitch diameter of 0.750 inch, a bore diameter of 0.333 inch, a hub projection of 0.3125 inch, and a hub length of 0.250 inch. It is designed to mesh with a 48-pitch, right-hand steel worm having a lead of 0.1309 inch and a lead angle of 7° 7'. The bore tolerance is +0.0010/-0.0000 inch.

Suppliers

Company
Product
Description
Supplier Links
18:1 Gear Ratio, 36 Teeth, Worm Gear - A 1B 6-Y48036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
18:1 Gear Ratio, 36 Teeth, Worm Gear
A 1B 6-Y48036
18:1 Gear Ratio, 36 Teeth, Worm Gear A 1B 6-Y48036
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 6-Y48036
Product Name 18:1 Gear Ratio, 36 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 36
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

64 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
Module 0.4, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Module 0.3, 36 Tooth Brass Spur Gear - A 1B 2MY03036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
96:1 Gear Ratio, 96 Teeth, Worm Gear - A 1B 6-N32096A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 96
Pressure Angle 14.5°
View Details