Stock Drive Products & Sterling Instrument - SDP/SI 50:1 Gear Ratio, 100 Teeth, Worm Gear A 1B 6-Y32100

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 6-Y32100 is a bronze worm gear with 100 teeth, a pitch diameter of 3.125 inches, a bore diameter of 0.625 inches, a face width of 11/16 inch, and a hub length of 5/8 inch, designed for use with a 32-pitch steel worm. The gear has a 20° pressure angle and a right-hand lead, compatible with the 32-pitch worm series featuring a 0.1963 lead and 8°8' lead angle.

Datasheet Summary
Powered by GS/AI

A 1B 6-Y32100 is a bronze worm gear with 100 teeth, a pitch diameter of 3.125 inches, a bore diameter of 0.625 inches, a face width of 11/16 inch, and a hub length of 5/8 inch, designed for use with a 32-pitch steel worm. The gear has a 20° pressure angle and a right-hand lead, compatible with the 32-pitch worm series featuring a 0.1963 lead and 8°8' lead angle.

Suppliers

Company
Product
Description
Supplier Links
50:1 Gear Ratio, 100 Teeth, Worm Gear - A 1B 6-Y32100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
50:1 Gear Ratio, 100 Teeth, Worm Gear
A 1B 6-Y32100
50:1 Gear Ratio, 100 Teeth, Worm Gear A 1B 6-Y32100
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 6-Y32100
Product Name 50:1 Gear Ratio, 100 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 100
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
24 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
32 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKW05200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details