A 1B 6-Y32072 is a 72-tooth bronze worm gear with a 2.250-inch pitch diameter, a 1/2-inch bore diameter, a 5/8-inch face width, and a 11/16-inch hub length, designed to mesh with a 32-pitch right-hand steel worm. The gear has a 3/16-inch hub projection and a 7/16-inch bore tolerance of +.0010/-.0000 inch, as specified for the 32-pitch worm gear series.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-Y32072 |
| Product Name | 36:1 Gear Ratio, 72 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 72 |
| Pressure Angle | 20° |