A 1B 6-Y32030 is a 30-tooth bronze worm gear with a pitch diameter of 0.938 inch, a bore diameter of 0.1869 inch, a face width of 3/16 inch, a hub length of 7/16 inch, and a hub projection of 1/4 inch, designed to mesh with a 32-pitch steel worm having a 20° pressure angle and a right-hand lead. The gear is made of bronze, with a bore tolerance of +0.0010/-0.0000 inch.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-Y32030 |
| Product Name | 15:1 Gear Ratio, 30 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Pressure Angle | 20° |