Stock Drive Products & Sterling Instrument - SDP/SI 40:1 Gear Ratio, 40 Teeth, Worm Gear A 1B 6-N48040

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 6-N48040 is a bronze worm gear with 40 teeth, a pitch diameter of 0.833 inch, a bore of 0.1869 inch, a hub length of 0.5 inch, and a hub projection of 0.25 inch, designed to mesh with a 48-pitch, right-hand, single-thread steel worm with a 14-1/2° pressure angle.

Datasheet Summary
Powered by GS/AI

A 1B 6-N48040 is a bronze worm gear with 40 teeth, a pitch diameter of 0.833 inch, a bore of 0.1869 inch, a hub length of 0.5 inch, and a hub projection of 0.25 inch, designed to mesh with a 48-pitch, right-hand, single-thread steel worm with a 14-1/2° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
40:1 Gear Ratio, 40 Teeth, Worm Gear - A 1B 6-N48040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
40:1 Gear Ratio, 40 Teeth, Worm Gear
A 1B 6-N48040
40:1 Gear Ratio, 40 Teeth, Worm Gear A 1B 6-N48040
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 6-N48040
Product Name 40:1 Gear Ratio, 40 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 40
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 52 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 52
Design English
View Details
48 D.P., 30 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design English
View Details