Stock Drive Products & Sterling Instrument - SDP/SI 60:1 Gear Ratio, 60 Teeth, Worm Gear A 1B 6-N32060A

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1B 6-N32060A is a worm gear with a gear ratio of 60:1 and features 60 teeth. It is designed with a right-hand single thread and a pressure angle of 14.5 degrees. The worm gear is constructed from bronze, while the corresponding worm is made of steel. The lead of the worm is 0.0982 inches with a lead angle of 4 degrees and 5 minutes. This product is suitable for applications requiring efficient power transmission with low noise and vibration due to the gradual meshing of the worm and gear. It is important to ensure compatibility with other components in terms of pressure angles and lead directions for optimal performance.

Datasheet Summary
Powered by GS/AI

The A 1B 6-N32060A is a worm gear with a gear ratio of 60:1 and features 60 teeth. It is designed with a right-hand single thread and a pressure angle of 14.5 degrees. The worm gear is constructed from bronze, while the corresponding worm is made of steel. The lead of the worm is 0.0982 inches with a lead angle of 4 degrees and 5 minutes. This product is suitable for applications requiring efficient power transmission with low noise and vibration due to the gradual meshing of the worm and gear. It is important to ensure compatibility with other components in terms of pressure angles and lead directions for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
60:1 Gear Ratio, 60 Teeth, Worm Gear - A 1B 6-N32060A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
60:1 Gear Ratio, 60 Teeth, Worm Gear
A 1B 6-N32060A
60:1 Gear Ratio, 60 Teeth, Worm Gear A 1B 6-N32060A
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 6-N32060A
Product Name 60:1 Gear Ratio, 60 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 60
Pressure Angle 14.5°
Unlock Full Specs
to access all available technical data

Similar Products

15:1 Gear Ratio, 30 Teeth, Worm Gear - A 1T 6-Y243006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Pressure Angle 20°
View Details
Module 0.75, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
120:1 Gear Ratio, 120 Teeth, Worm Gear - A 1B 6-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 120
Pressure Angle 14.5°
View Details
50:1 Gear Ratio, 50 Teeth, Worm Gear - A 1T 6-N325010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 50
Pressure Angle 14.5°
View Details