A 1B 6-N24100 is a bronze worm gear with 100 teeth, a pitch diameter of 4.167 inches, a bore of 5/8 inch, a hub length of 7/8 inch, and a face width of 0.3744 inch. It is designed to mesh with a 24-pitch, single-thread, right-hand steel worm with a 14-1/2° pressure angle and a lead of 0.1309 inch. The gear has a hub protrusion length of 0.3744 inch and a bore tolerance of +0.0008/-0.0000 inch.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-N24100 |
| Product Name | 100:1 Gear Ratio, 100 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 100 |
| Pressure Angle | 14.5° |