A 1B 6-N24080 is an 80-tooth bronze worm gear with a 24-pitch, 14-1/2° pressure angle, designed to mesh with a steel worm. It has a pitch diameter of 3.333 inches, a bore diameter of 0.625 inches, a hub length of 0.5625 inches, and a face width of 0.750 inches. The gear is right-handed and compatible with worms having a 0.1309 lead and a 4°46' lead angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 6-N24080 |
| Product Name | 80:1 Gear Ratio, 80 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 80 |
| Pressure Angle | 14.5° |