A 1B 4MYK10020S is a straight-tooth metric miter gear with 20 teeth, module 1, and brass construction, designed for 90° shaft intersection. It has a 20 mm pitch diameter, 6 mm bore with H7 tolerance, 16 mm face width, 16 mm hub length, and uses a set screw for shaft retention. The gear includes a 7 mm hub projection and a 9 mm face-to-hub dimension.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 4MYK10020S |
| Product Name | 20 Teeth, 1 Module, ISO 8 /Brass Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |