Stock Drive Products & Sterling Instrument - SDP/SI 20 Teeth, 1.5 Module, ISO 8 /Brass Miter Gear A 1B 4MY15020

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 4MY15020 is a straight miter gear with 20 teeth, a module of 1.5, and a 20° pressure angle, made from brass (ASTM B-16). It has a bore diameter of 12 mm with an H8 tolerance, a face width of 7 mm, and a hub diameter of 15.5 mm with a hub projection of 7 mm. The pitch diameter is 30 mm, and the outside diameter is truncated at 31.5 mm (actual 32.1 mm). The gear is designed for 90° shaft intersection and mates with identical gears.

Datasheet Summary
Powered by GS/AI

A 1B 4MY15020 is a straight miter gear with 20 teeth, a module of 1.5, and a 20° pressure angle, made from brass (ASTM B-16). It has a bore diameter of 12 mm with an H8 tolerance, a face width of 7 mm, and a hub diameter of 15.5 mm with a hub projection of 7 mm. The pitch diameter is 30 mm, and the outside diameter is truncated at 31.5 mm (actual 32.1 mm). The gear is designed for 90° shaft intersection and mates with identical gears.

Suppliers

Company
Product
Description
Supplier Links
20 Teeth, 1.5 Module, ISO 8 /Brass Miter Gear - A 1B 4MY15020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20 Teeth, 1.5 Module, ISO 8 /Brass Miter Gear
A 1B 4MY15020
20 Teeth, 1.5 Module, ISO 8 /Brass Miter Gear A 1B 4MY15020
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 4MY15020
Product Name 20 Teeth, 1.5 Module, ISO 8 /Brass Miter Gear
Gear Type Rack
Number of Teeth 20
Design Metric
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

Module 2, 72 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW20072A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Module 0.75, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Module 1.5, 48 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW15048A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details