Stock Drive Products & Sterling Instrument - SDP/SI 1:2 Ratio / 48 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y48036 (Sold Separate) A 1B 3-Y48018

Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Description
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 3-Y48018 is a 48-diametral pitch bevel gear with 18 teeth, designed for use in a 1:2 ratio pair with a 36-tooth pinion. It has a pitch diameter of 0.375 inches, an outside diameter of 0.410 inches, a bore diameter of 0.1250 inches, and a hub length of 0.328 inches. The gear is made of brass and has a 20° pressure angle. Dimensions are specified with a tolerance of +0.0002-−0.0006 inches on the pitch diameter. The gear is mounted on a 9/32 inch hub diameter and has a face width of 0.195 inches.

Datasheet Summary
Powered by GS/AI

A 1B 3-Y48018 is a 48-diametral pitch bevel gear with 18 teeth, designed for use in a 1:2 ratio pair with a 36-tooth pinion. It has a pitch diameter of 0.375 inches, an outside diameter of 0.410 inches, a bore diameter of 0.1250 inches, and a hub length of 0.328 inches. The gear is made of brass and has a 20° pressure angle. Dimensions are specified with a tolerance of +0.0002-−0.0006 inches on the pitch diameter. The gear is mounted on a 9/32 inch hub diameter and has a face width of 0.195 inches.

Suppliers

Company
Product
Description
Supplier Links
1:2 Ratio / 48 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y48036 (Sold Separate) - A 1B 3-Y48018 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:2 Ratio / 48 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y48036 (Sold Separate)
A 1B 3-Y48018
1:2 Ratio / 48 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y48036 (Sold Separate) A 1B 3-Y48018
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 3-Y48018
Product Name 1:2 Ratio / 48 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y48036 (Sold Separate)
Gear Type Rack
Design English
Pressure Angle 20°
Tooth Form Straight
Material Brass; Pinion (Brass)
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 2.5 Module, ISO 8 / Steel Miter Gear - A 1C 4MYKW25020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details
1:2 Ratio / 3 MOD Bevel Gear Set With Mating Pinion ->A 1C33MYK30036H (Sold Separate ) - A 1C33MYK30018H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
48 D.P., 26 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48026 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 26
Design English
View Details
24 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details