A 1B 3-Y32016B is a 32 pitch bevel gear with 16 teeth, a pitch diameter of 0.500 inch, an outer diameter of 0.560 inch, a bore diameter of 0.1875 inch, a hub length of 0.485 inch, a hub diameter of 0.375 inch, and a total length of 1.250 inch, designed for use in a 1:4 ratio with a mating gear. The gear is made of brass, as indicated by the 'A 1B' designation in the catalog. The part is incompatible with gears of other pitches or ratios.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 3-Y32016B |
| Product Name | 1:4 Ratio / 32 DP Bevel Gear Set With Mating Pinion ->A 1B 3-Y32064 (Sold Separate) |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Brass; Pinion (Brass) |