A 1B 3-Y16040 is a 16-pitch bevel gear pair with 40 teeth on the larger gear and a 1:2 ratio, designed for power transmission between intersecting shafts at 20° pressure angle. The gear has a 2.500-inch pitch diameter, 2.537-inch outer diameter, 0.4375-inch bore, 1.250-inch hub length, and 7/16-inch hub diameter. It is made of medium carbon steel with a 0.43-pound weight and a 0.375-inch face width. Only gears of the same material are guaranteed to mesh properly.
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 3-Y16040 |
| Product Name | 16 DP, 40 Teeth, 1:2 Ratio, 20° Pressure Angle, Bevel Gear |
| Gear Type | Rack |
| Design | English |
| Pressure Angle | 20° |
| Tooth Form | Straight |
| Material | Brass; Gear (Brass) |