Marsh Bellofram Group of Companies 1/16 DIN LED Digital Display Timer 425A300Q20XD

Description
Easy-To-Read High Intensity Green LED Display Timing From .01 Sec. to 999 Hrs in One Unit Switch Selectable Timing Ranges Are Tamper Proof When Panel Mounted Timing LED Indicates Output Relay Status Time Preset Can Be Adjusted While Timing EEPROM memory Option Standard Feature Passes NEMA Showering Arc Noise Test Panel Mounting or 8-pin Octal Plug-in mounting Timing Up to or Down From the Set Point
Description
Easy-To-Read High Intensity Green LED Display Timing From .01 Sec. to 999 Hrs in One Unit Switch Selectable Timing Ranges Are Tamper Proof When Panel Mounted Timing LED Indicates Output Relay Status Time Preset Can Be Adjusted While Timing EEPROM memory Option Standard Feature Passes NEMA Showering Arc Noise Test Panel Mounting or 8-pin Octal Plug-in mounting Timing Up to or Down From the Set Point

Suppliers

Company
Product
Description
Supplier Links
1/16 DIN LED Digital Display Timer - 425A300Q20XD - Marsh Bellofram Group of Companies
Newell, WV, USA
1/16 DIN LED Digital Display Timer
425A300Q20XD
1/16 DIN LED Digital Display Timer 425A300Q20XD
Easy-To-Read High Intensity Green LED Display Timing From .01 Sec. to 999 Hrs in One Unit Switch Selectable Timing Ranges Are Tamper Proof When Panel Mounted Timing LED Indicates Output Relay Status Time Preset Can Be Adjusted While Timing EEPROM memory Option Standard Feature Passes NEMA Showering Arc Noise Test Panel Mounting or 8-pin Octal Plug-in mounting Timing Up to or Down From the Set Point
  • Easy-To-Read High Intensity Green LED Display
  • Timing From .01 Sec. to 999 Hrs in One Unit
    Switch Selectable Timing Ranges Are Tamper Proof When Panel Mounted
  • Timing LED Indicates Output Relay Status
  • Time Preset Can Be Adjusted While Timing
  • EEPROM memory Option Standard Feature
  • Passes NEMA Showering Arc Noise Test
  • Panel Mounting or 8-pin Octal Plug-in mounting
  • Timing Up to or Down From the Set Point
Supplier's Site

Technical Specifications

  Marsh Bellofram Group of Companies
Product Category Electromechanical Timers
Product Number 425A300Q20XD
Product Name 1/16 DIN LED Digital Display Timer
Operating Temperature 0 to 140 F (-18 to 60 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Down Count
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZOA-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 83.91 - Modular timer 16A - 839102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Hour Meter Elapsed Time Indicator - 502 HRM - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Operating Temperature -25 to 185 F (-32 to 85 C)
Instrument Type Timer
Technology Electromechanical
View Details