Deschner Corporation Kinechek Super-K 6" Extra Fast 5001-37-6

Description
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.
Description
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Super-K 6
Santa Ana, CA, USA
Kinechek Super-K 6" Extra Fast
5001-37-6
Kinechek Super-K 6" Extra Fast 5001-37-6
SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

SUPER K Kinechek models offer the advantages of a long 4 inch or 6 inch stroke unit within a short overall length. These leakproof Kinechek models can handle loads of up to 1200 lbs. SUPER K's have been used extensively in robotics, food processing equipment and packaging machines.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 5001-37-6
Product Name Kinechek Super-K 6" Extra Fast
Body Material Steel
Features Adjustable; FastReturn
Dimensions Length: 19.27", Weight: 31.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 705 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 3.5 lbs
Mechanism Hydraulic
View Details
Izmac Speed Control Adjustable Absorber - ISAA24-13B - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 0.5118 inch (13 mm)
Minimum Force 22.48 lbs (10.2 kg)
View Details
Kinechek Slimline 3
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 13.87", Weight: 19.2oz
View Details