Deschner Corporation Kinechek Slimline 1/2" Slow Return 1302B-31-1/2

Description
The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger rod to extend can range from 6 seconds to 22 seconds per inch of stroke. This return time is not adjustable and depends upon the orifice size built into the unit. This feature is very helpful where automatic extension of the plunger rod would interfere with a second operation.
Description
The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger rod to extend can range from 6 seconds to 22 seconds per inch of stroke. This return time is not adjustable and depends upon the orifice size built into the unit. This feature is very helpful where automatic extension of the plunger rod would interfere with a second operation.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Slimline 1/2
Santa Ana, CA, USA
Kinechek Slimline 1/2" Slow Return
1302B-31-1/2
Kinechek Slimline 1/2" Slow Return 1302B-31-1/2
The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger rod to extend can range from 6 seconds to 22 seconds per inch of stroke. This return time is not adjustable and depends upon the orifice size built into the unit. This feature is very helpful where automatic extension of the plunger rod would interfere with a second operation.

The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the plunger rod to extend can range from 6 seconds to 22 seconds per inch of stroke. This return time is not adjustable and depends upon the orifice size built into the unit. This feature is very helpful where automatic extension of the plunger rod would interfere with a second operation.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1302B-31-1/2
Product Name Kinechek Slimline 1/2" Slow Return
Body Material Steel
Features Adjustable
Dimensions Length: 6.33", Weight: 11.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Seat Recline Controller - UL37 - Enidine Inc.
Specs
Body Material Aluminum
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 16", Min = 13.5"
View Details
Kinechek Mini-K 12
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 4.22", Weight: 3.25oz
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-200 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 7.87 inch (200 mm)
Minimum Force 315 lbs (143 kg)
View Details