Deschner Corporation Kinechek Slimline 2" Slow Speed 1004-31-2

Description
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.
Description
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Kinechek Slimline 2
Santa Ana, CA, USA
Kinechek Slimline 2" Slow Speed
1004-31-2
Kinechek Slimline 2" Slow Speed 1004-31-2
The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

The SLIMLINE KINECHEK is the original hydraulic check that has set the industry standards for compactness, reliability and constancy in feed control. It is available in stroke lengths of 1/2 inch, 1 inch, 2 inch and 3 inch; all with a 1200 lb. maximum capacity. The wide selection of models described below will provide a solution to most of your motion control problems. Please contact factory if you have requirements for thrust loads greater than 1,200 lbs.

Technical Specifications

  Deschner Corporation
Product Category Speed Controls
Product Number 1004-31-2
Product Name Kinechek Slimline 2" Slow Speed
Body Material Steel
Features Adjustable
Dimensions Length: 10.87", Weight: 16.5oz
Mechanism Hydraulic
Action Compression
Unlock Full Specs
to access all available technical data

Similar Products

Seat Recline Controller - UL26 - Enidine Inc.
Specs
Features Adjustable; Remote Adjustment (optional feature)
Dimensions Extended Length: Max = 14", Min = 10.8"
Mechanism Hydraulic
View Details
Kinechek Slimline 1
Specs
Body Material Steel
Features Adjustable
Dimensions Length: 7.83", Weight: 12.5oz
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-100 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 3.94 inch (100 mm)
Minimum Force 584 lbs (265 kg)
View Details